Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF TXRX+MCU 802.15.4 48VFQFN Product overview: ATMEGA1284RFR2-ZU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATMEGA1284RFR2-Z
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA1284RFR2-ZU | 879-ATMEGA1284RFR2-ZU |
| Product Name | Microcontroller IC | Embedded Microcontroller MCU |
| Clock Speed | 16 MHz | |
| RAM | 16 KB | |
| Supply Voltage | 1.8 to 3.6 volts | |
| Serial Interface | SPI/USART |