The ATMEGA16HVA-4TUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It supports up to 4 MIPS throughput at 4 MHz and includes 8K/16K bytes of in-system self-programmable Flash memory, 256 bytes of EEPROM, and 512 bytes of SRAM. The microcontroller is designed for battery management applications, supporting one or two cells in series, with built-in over-current and short-circuit protection. Key peripheral features include two configurable 8- or 16-bit timers, a 12-bit voltage ADC with multiple inputs, and a high-resolution coulomb counter ADC for current measurements. It also offers a debugWIRE on-chip debug system, power-on reset, and various sleep modes to optimize power consumption. The operating voltage range is from 1.8V to 9V, with a maximum withstand voltage of 28V, and it operates within a temperature range of -20°C to 85°C. The device is available in 36-pad LGA and 28-lead TSOP packages.
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 769218-ATMEGA16HVA-4
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: AVR
Speed: 4MHz
Package: 28-TSSOP (0.465", 11.80mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 9 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 28TSOP Product overview: ATMEGA16HVA-4TUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVA-4TUR
IC MCU 8BIT 16KB FLASH 28TSOP
IC MCU 8BIT 16KB FLASH 28TSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 28-TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA16HVA-4TURCT-ND | 769218-ATMEGA16HVA-4TUR | 685-ATMEGA16HVA-4TUR | ATMEGA16HVA-4TUR | ATMEGA16HVA-4TUR | ATMEGA16HVA-4TUR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4TUR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 5x12b | |||||
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 16 KB | 256 KB |