Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU ATMEGA16M1-15MZ

Description
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA16M1-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16M1-15MZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA16M1-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16M1-15MZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16M1-15MZ
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16M1-15MZ
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA16M1-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16M1-15MZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA16M1-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16M1-15MZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16M1-15MZ - 079210-ATMEGA16M1-15MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16M1-15MZ
079210-ATMEGA16M1-15MZ
Embedded - Embedded - Microcontrollers - ATMEGA16M1-15MZ 079210-ATMEGA16M1-15MZ
Manufacturer: Microchip Technology Win Source Part Number: 079210-ATMEGA16M1-15 MZ Packaging: Reel - TR Core Processor: AVR Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-QFN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079210-ATMEGA16M1-15MZ
Packaging: Reel - TR
Core Processor: AVR
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-QFN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA16M1-15MZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16M1-15MZ
Embedded - Microcontrollers ATMEGA16M1-15MZ
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16M1-15MZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16M1-15MZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16M1-15MZ
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16M1-15MZ
8-bit Microcontrollers - MCU ATMEGA16M1-15MZ
8-bit Microcontrollers - MCU 8-bit 16KB Flash 3PSC Motor Auto

8-bit Microcontrollers - MCU 8-bit 16KB Flash 3PSC Motor Auto

Buy Now Datasheet
MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V Automotive 32-Pin QFN EP - 536-ATMEGA16M1-15MZ - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V Automotive 32-Pin QFN EP
536-ATMEGA16M1-15MZ
MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V Automotive 32-Pin QFN EP 536-ATMEGA16M1-15MZ
MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V Automotive 32-Pin QFN EP

MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V Automotive 32-Pin QFN EP

Supplier's Site
Microcontrollers - ATMEGA16M1-15MZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16M1-15MZ
Microcontrollers ATMEGA16M1-15MZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (7x7)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA16M1-15MZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16M1-15MZ
Microcontrollers ATMEGA16M1-15MZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (7x7)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA16M1-15MZ 079210-ATMEGA16M1-15MZ ATMEGA16M1-15MZ ATMEGA16M1-15MZ ATMEGA16M1-15MZ 536-ATMEGA16M1-15MZ ATMEGA16M1-15MZ
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA16M1-15MZ Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V Automotive 32-Pin QFN EP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Serial Interface CAN/SPI/UART SPI; UART; USART; CAN, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details