Manufacturer: Atmel
Win Source Part Number: 1149355-ATMEGA169-16
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169-16MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169-16MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 64QFN
IC MCU 8BIT 16KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149355-ATMEGA169-16MU | ATMEGA169-16MU | ATMEGA169-16MU-ND | 685-ATMEGA169-16MU | ATMEGA169-16MU | ATMEGA169-16MU | ATMEGA169-16MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA169-16MU | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | Other; LCC64 | Other; 64-VFQFN Exposed Pad | Other; Tray | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz |