The ATMEGA169PV-8MCH is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 8 MHz and is capable of executing up to 16 MIPS. The microcontroller includes 16 Kbytes of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 Kbyte of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features, including a 4 vó 25 segment LCD driver, multiple timer/counter configurations, an 8-channel 10-bit ADC, and a programmable serial USART. The device also includes a JTAG interface for boundary-scan capabilities and extensive on-chip debug support. The ATMEGA169PV-8MCH operates within an industrial temperature range of -40°C to 85°C and offers ultra-low power consumption modes, making it suitable for battery-operated applications. It is available in multiple package types, including 64-lead TQFP and QFN/MLF, providing flexibility for different design requirements.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (7x7)
8-bit Microcontrollers - MCU AVR 16KB, 512B EE 8MHz 1KB SRAM
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, QFN-64; Product Range:ATMega Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 64QFN
IC MCU 8BIT 16KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (7x7)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA169PV-8MCH | ATMEGA169PV-8MCH-ND | ATMEGA169PV-8MCH | 68T2768 | ATMEGA169PV-8MCH | ATMEGA169PV-8MCH | ATMEGA169PV-8MCH |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | Other; SLGA64 | Other; 64-VQFN Dual Rows, Exposed Pad | Other; QFN | Other; 64-VQFN Dual Rows, Exposed Pad | Other; 64-VQFN Dual Rows, Exposed Pad | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz |