Microchip Technology, Inc. Microcontrollers ATMEGA1284P-AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA1284P-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1284P-AURDKR-ND
Microcontrollers ATMEGA1284P-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA1284P-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1284P-AURTR-ND
Microcontrollers ATMEGA1284P-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA1284P-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA1284P-AURCT-ND
Microcontrollers ATMEGA1284P-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA1284P-AUR - 145127-ATMEGA1284P-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA1284P-AUR
145127-ATMEGA1284P-AUR
Embedded - Embedded - Microcontrollers - ATMEGA1284P-AUR 145127-ATMEGA1284P-AUR
Manufacturer: Microchip Technology Win Source Part Number: 145127-ATMEGA1284P-A UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ATMEGA1284P-MU; ATMEGA1284P-MUR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 145127-ATMEGA1284P-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): ATMEGA1284P-MU; ATMEGA1284P-MUR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA1284P-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA1284P-AUR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA1284P-AUR
IC MCU 8BIT 128KB FLASH 44TQFP Product overview: ATMEGA1284P-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1284P-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44TQFP Product overview: ATMEGA1284P-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA1284P-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA1284P-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA1284P-AUR
Microcontrollers ATMEGA1284P-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA1284P-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA1284P-AUR
Microcontrollers ATMEGA1284P-AUR
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip - 41AH8324 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip
41AH8324
Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip 41AH8324
MCU, 8BIT, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA1284P-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA1284P-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA1284P-AUR
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA1284P-AUR
8-bit Microcontrollers - MCU ATMEGA1284P-AUR
8-bit Microcontrollers - MCU AVR,128KB FLASH,1.8V 4KB EE 16KB SRAM

8-bit Microcontrollers - MCU AVR,128KB FLASH,1.8V 4KB EE 16KB SRAM

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA1284P-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA1284P-AUR
Embedded - Microcontrollers ATMEGA1284P-AUR
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA1284P-AURDKR-ND 145127-ATMEGA1284P-AUR 685-ATMEGA1284P-AUR ATMEGA1284P-AUR ATMEGA1284P-AUR 41AH8324 ATMEGA1284P-AUR ATMEGA1284P-AUR ATMEGA1284P-AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA1284P-AUR 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161PIL25MCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers