Microchip Technology, Inc. ATMEGA16M1

Description
8-bit AVR® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 16 MIPS throughput at 16 MHz. 2.7-5.5 Volt operation. Note: All of our kits use industrial product versions.
Datasheet
Description
8-bit AVR® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 16 MIPS throughput at 16 MHz. 2.7-5.5 Volt operation. Note: All of our kits use industrial product versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA16M1 - Microchip Technology, Inc.
Chandler, AZ, United States
8-bit AVR® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 16 MIPS throughput at 16 MHz. 2.7-5.5 Volt operation. Note: All of our kits use industrial product versions.

8-bit AVR® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 16 MIPS throughput at 16 MHz. 2.7-5.5 Volt operation.

Note: All of our kits use industrial product versions.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA16M1
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details