AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-VQFN (4x4)
IC MCU 8BIT 16KB FLASH 28VQFN Product overview: ATMEGA168A-MMHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168A-MMHR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1319036-ATMEGA168A-M
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: AVR
Speed: 20MHz
Standard Package: 6,000
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 28-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA168A-MMHR-ND,A
Base Product Number: ATMEGA168
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 16KB FLASH 28VQFN
IC MCU 8BIT 16KB FLASH 28VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-VQFN (4x4)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 28-VQFN (4x4)
IC MCU 8BIT 16KB FLASH 28VQFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168A-MMHRTR-ND | 685-ATMEGA168A-MMHR | 1319036-ATMEGA168A-MMHR | ATMEGA168A-MMHR | ATMEGA168A-MMHR | ATMEGA168A-MMHR | ATMEGA168A-MMHR | 72T3123 | ATMEGA168A-MMHR |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Vqfn-32; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | 512 KB |