RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)
Manufacturer: Atmel
Win Source Part Number: 1149341-ATMEGA168-15
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 32QFN Product overview: ATMEGA168-15MT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168-15MT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 32QFN
IC MCU 8BIT 16KB FLASH 32QFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (5x5)
IC MCU 8BIT 16KB FLASH 32QFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA168-15MT | ATMEGA168-15MTTR-ND | 1149341-ATMEGA168-15MT | 685-ATMEGA168-15MT | ATMEGA168-15MT | ATMEGA168-15MT | ATMEGA168-15MT | ATMEGA168-15MT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA168-15MT | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | Other; QFN32 | Other; 32-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz |