Manufacturer: Microchip Technology
Win Source Part Number: 846065-ATMEGA168V-10
Series: AVR® ATmega
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 23
Family Name: ATmega168
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA168V-10AURTR, ATMEGA168V-10AU SL383-ND, ATMEGA168V-10AURCT, ATMEGA168V-10AUR SL383-ND, ATMEGA168V-10AUR SL383, ATMEGA168V-10AUR-ND,
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168V-10AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168V-10AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
IC MCU 8BIT 16KB FLASH 32TQFP
IC MCU 8BIT 16KB FLASH 32TQFP
8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ IND TEMP 1.8V
IC MCU 8BIT 16KB FLASH 32TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846065-ATMEGA168V-10AUR | ATMEGA168V-10AURTR-ND | 685-ATMEGA168V-10AUR | ATMEGA168V-10AUR | ATMEGA168V-10AUR | ATMEGA168V-10AUR | ATMEGA168V-10AUR | ATMEGA168V-10AUR |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA168V-10AUR | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| I/O Ports | 23 | 23 | 23 | |||||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |