Microchip Technology, Inc. Microcontrollers ATMEGA168PV-10AN

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA168PV-10AN - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - ATMEGA168PV-10AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168PV-10AN-ND
Microcontrollers ATMEGA168PV-10AN-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA168PV-10AN - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168PV-10AN
8-bit Microcontrollers - MCU ATMEGA168PV-10AN
8-bit Microcontrollers - MCU 16KB FLASH 512B EE 1KB SRAM - 10 MHz

8-bit Microcontrollers - MCU 16KB FLASH 512B EE 1KB SRAM - 10 MHz

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA168PV-10AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168PV-10AN
Embedded - Microcontrollers ATMEGA168PV-10AN
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip - 68T2729 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip
68T2729
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip 68T2729
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-32; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168PV-10AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168PV-10AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168PV-10AN
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA168PV-10AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168PV-10AN
Microcontrollers ATMEGA168PV-10AN
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168PV-10AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168PV-10AN
Microcontrollers ATMEGA168PV-10AN
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA168PV-10AN ATMEGA168PV-10AN-ND ATMEGA168PV-10AN ATMEGA168PV-10AN 68T2729 ATMEGA168PV-10AN ATMEGA168PV-10AN
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash
Package Type QFP; TQFP; Other; TQFP TQFP; Other; 32-TQFP TQFP; Other; TQFP QFP QFP; TQFP; Other; 32-TQFP
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details