AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 769217-ATMEGA169V-8M
Series: AVR ATmega
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ATmega169V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ATmega169V-8AIR; ATmega169V-8AI$T&R; ATmega169V-8AU; ATmega169V-8AI;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169V-8MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169V-8MI can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 16KB FLASH 64QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA169V-8MI-ND | 769217-ATMEGA169V-8MI | 685-ATMEGA169V-8MI | ATMEGA169V-8MI | ATMEGA169V-8MI | ATMEGA169V-8MI |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA169V-8MI | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB | 512 KB |