Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Atmel
Win Source Part Number: 1149358-ATMEGA169P-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 64QFN Product overview: ATMEGA169P-16MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA169P-16MU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
MCU, 8BIT, AVR, 16MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:54I/O s; RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 64QFN
8-bit Microcontrollers - MCU AVR 16K FLASH 512B EE 1K SRAM LCD ADC
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA169P-16MU | 1149358-ATMEGA169P-16MU | 685-ATMEGA169P-16MU | ATMEGA169P-16MU-ND | ATMEGA169P-16MU | ATMEGA169P-16MU | 44AC2195 | ATMEGA169P-16MU | ATMEGA169P-16MU |
| Product Name | Microcontroller IC | Embedded - Embedded - Microcontrollers - ATMEGA169P-16MU | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 0.5120 KB | 16 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash |