AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 16KB FLASH 44VQFN Product overview: ATMEGA16L-8MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16L-8MC can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 16KB FLASH 44VQFN
IC MCU 8BIT 16KB FLASH 44VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA16L-8MC-ND | 685-ATMEGA16L-8MC | ATMEGA16L-8MC | ATMEGA16L-8MC | ATMEGA16L-8MC |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |