Microchip Technology, Inc. Microcontrollers ATMEGA164P-20AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega164P-20AUR is an 8-bit microcontroller from the AVR® series, designed for low power consumption and high performance. It operates at a maximum speed of 20 MHz and features 16 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM. The device supports a wide operating voltage range of 2.7V to 5.5V and is available in a 44-pin TQFP package. This microcontroller includes a variety of peripherals, such as two 8-bit timer/counters, a 16-bit timer/counter, six PWM channels, and an 8-channel 10-bit ADC. It also features multiple communication interfaces, including I2C, SPI, and USART. The ATmega164P-20AUR is equipped with advanced features like JTAG support for debugging, power-on reset, and programmable brown-out detection, making it suitable for a range of embedded applications. With its robust architecture and extensive memory options, the ATmega164P-20AUR is well-suited for projects requiring efficient processing and reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The ATmega164P-20AUR is an 8-bit microcontroller from the AVR® series, designed for low power consumption and high performance. It operates at a maximum speed of 20 MHz and features 16 KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 1 KB of SRAM. The device supports a wide operating voltage range of 2.7V to 5.5V and is available in a 44-pin TQFP package. This microcontroller includes a variety of peripherals, such as two 8-bit timer/counters, a 16-bit timer/counter, six PWM channels, and an 8-channel 10-bit ADC. It also features multiple communication interfaces, including I2C, SPI, and USART. The ATmega164P-20AUR is equipped with advanced features like JTAG support for debugging, power-on reset, and programmable brown-out detection, making it suitable for a range of embedded applications. With its robust architecture and extensive memory options, the ATmega164P-20AUR is well-suited for projects requiring efficient processing and reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA164P-20AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164P-20AURTR-ND
Microcontrollers ATMEGA164P-20AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA164P-20AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164P-20AURDKR-ND
Microcontrollers ATMEGA164P-20AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA164P-20AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA164P-20AURCT-ND
Microcontrollers ATMEGA164P-20AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA164P-20AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA164P-20AUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA164P-20AUR
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA164P-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164P-20AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: ATMEGA164P-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA164P-20AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA164P-20AUR - 912086-ATMEGA164P-20AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA164P-20AUR
912086-ATMEGA164P-20AUR
Embedded - Embedded - Microcontrollers - ATMEGA164P-20AUR 912086-ATMEGA164P-20AUR
Manufacturer: Microchip Technology Win Source Part Number: 912086-ATMEGA164P-20 AUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATMEGA164 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA164P-20AU RDKR, 1611-ATMEGA164P-20AU RTR-ND, ATMEGA164P-20AURCT, 1611-ATMEGA164P-20AU RCT, ATMEGA164P-20AURDKR, 1611-ATMEGA164P-20AU RTRINACTIVE, ATMEGA164P-20AURTR, 1611-ATMEGA164P-20AU RTR, ATMEGA164P20AUR, 1611-ATMEGA164P-20AU RDKR-ND, 1611-ATMEGA164P-20AU RDKRINACTIVE, ATMEGA164P-20AUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912086-ATMEGA164P-20AUR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATMEGA164
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATMEGA164P-20AURDKR, 1611-ATMEGA164P-20AURTR-ND, ATMEGA164P-20AURCT, 1611-ATMEGA164P-20AURCT, ATMEGA164P-20AURDKR, 1611-ATMEGA164P-20AURTRINACTIVE, ATMEGA164P-20AURTR, 1611-ATMEGA164P-20AURTR, ATMEGA164P20AUR, 1611-ATMEGA164P-20AURDKR-ND, 1611-ATMEGA164P-20AURDKRINACTIVE, ATMEGA164P-20AUR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA164P-20AUR
8-bit Microcontrollers - MCU ATMEGA164P-20AUR
8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ 512B EE 1KB SRAM,5V

8-bit Microcontrollers - MCU AVR,16KB FLASH,20MHZ 512B EE 1KB SRAM,5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA164P-20AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA164P-20AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA164P-20AUR
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA164P-20AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA164P-20AUR
Microcontrollers ATMEGA164P-20AUR
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA164P-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA164P-20AUR
Microcontrollers ATMEGA164P-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA164P-20AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA164P-20AUR
Embedded - Microcontrollers ATMEGA164P-20AUR
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA164P-20AURTR-ND 685-ATMEGA164P-20AUR 912086-ATMEGA164P-20AUR ATMEGA164P-20AUR ATMEGA164P-20AUR ATMEGA164P-20AUR ATMEGA164P-20AUR ATMEGA164P-20AUR
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA164P-20AUR 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details