Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA168V-10MU ATMEGA168V-10MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010407-ATMEGA168V-10 MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010407-ATMEGA168V-10 MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA168V-10MU - 010407-ATMEGA168V-10MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168V-10MU
010407-ATMEGA168V-10MU
Embedded - Embedded - Microcontrollers - ATMEGA168V-10MU 010407-ATMEGA168V-10MU
Manufacturer: Microchip Technology Win Source Part Number: 010407-ATMEGA168V-10 MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010407-ATMEGA168V-10MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATMEGA168V-10MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168V-10MU-ND
Microcontrollers ATMEGA168V-10MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168V-10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168V-10MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168V-10MU
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168V-10MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA168V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168V-10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA168V-10MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168V-10MU
Microcontrollers ATMEGA168V-10MU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168V-10MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168V-10MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168V-10MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site
MCU 8-Bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin MLF EP - 536-ATMEGA168V-10MU - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin MLF EP
536-ATMEGA168V-10MU
MCU 8-Bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin MLF EP 536-ATMEGA168V-10MU
MCU 8-Bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin MLF EP

MCU 8-Bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin MLF EP

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip - 68T2740 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip
68T2740
Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip 68T2740
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, MLF-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, MLF-32; Product Range:AVR ATmega Family ATmega16X Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA168V-10MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168V-10MU
Microcontrollers ATMEGA168V-10MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168V-10MU
8-bit Microcontrollers - MCU ATMEGA168V-10MU
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 23 I/O Pins

8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 23 I/O Pins

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA168V-10MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168V-10MU
Embedded - Microcontrollers ATMEGA168V-10MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010407-ATMEGA168V-10MU ATMEGA168V-10MU-ND 685-ATMEGA168V-10MU ATMEGA168V-10MU ATMEGA168V-10MU 536-ATMEGA168V-10MU 68T2740 ATMEGA168V-10MU ATMEGA168V-10MU ATMEGA168V-10MU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA168V-10MU Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-Bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin MLF EP Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Mlf-32; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details