Microchip Technology, Inc. Microcontrollers ATMEGA16HVA-4CKUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA16HVA-4CKURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16HVA-4CKURTR-ND
Microcontrollers ATMEGA16HVA-4CKURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)

AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)

Buy Now Datasheet
Microcontrollers - 1611-ATMEGA16HVA-4CKURCT-ND - DigiKey
Thief River Falls, MN, United States
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)

AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16HVA-4CKUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16HVA-4CKUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16HVA-4CKUR
IC MCU 8BIT 16KB FLASH 36LGA Product overview: ATMEGA16HVA-4CKUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVA-4CKU R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 36LGA Product overview: ATMEGA16HVA-4CKUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16HVA-4CKUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4CKUR - 1020257-ATMEGA16HVA-4CKUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4CKUR
1020257-ATMEGA16HVA-4CKUR
Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4CKUR 1020257-ATMEGA16HVA-4CKUR
Manufacturer: Microchip Technology Win Source Part Number: 1020257-ATMEGA16HVA- 4CKUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 7 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 36-LGA (6.5x3.5) Speed(Frequency): 4MHz Supply Voltage - Operating: 1.8 V to 9 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020257-ATMEGA16HVA-4CKUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 7
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-LGA (6.5x3.5)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 1.8 V to 9 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
Embedded - Microcontrollers - ATMEGA16HVA-4CKUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16HVA-4CKUR
Embedded - Microcontrollers ATMEGA16HVA-4CKUR
IC MCU 8BIT 16KB FLASH 36LGA

IC MCU 8BIT 16KB FLASH 36LGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16HVA-4CKUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16HVA-4CKUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16HVA-4CKUR
IC MCU 8BIT 16KB FLASH 36LGA

IC MCU 8BIT 16KB FLASH 36LGA

Supplier's Site
Microcontrollers - ATMEGA16HVA-4CKUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16HVA-4CKUR
Microcontrollers ATMEGA16HVA-4CKUR
AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)

AVR AVR® ATmega Microcontroller IC 8-Bit 4MHz 16KB (8K x 16) FLASH 36-LGA (6.5x3.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA16HVA-4CKURTR-ND 685-ATMEGA16HVA-4CKUR 1020257-ATMEGA16HVA-4CKUR ATMEGA16HVA-4CKUR ATMEGA16HVA-4CKUR ATMEGA16HVA-4CKUR
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA16HVA-4CKUR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 5x12b
RAM 0.5120 KB 0.5120 KB 16 KB 512 KB 0.5120 KB
ROM 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers