Microchip Technology, Inc. Microcontrollers ATMEGA128L-8MJ

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega128L-8MJ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a low-power CMOS design based on the AVR enhanced RISC architecture. It supports up to 16 MHz operation with a throughput of 16 MIPS, making it suitable for applications requiring efficient processing. The microcontroller includes 128 KB of in-system self-programmable Flash memory, 4 KB of EEPROM, and 4 KB of SRAM, with a write/erase cycle endurance of 10,000 for Flash and 100,000 for EEPROM. This device supports a variety of peripherals, including two 8-bit and two 16-bit timer/counters, an 8-channel 10-bit ADC, and dual USARTs, among others. It also features a JTAG interface for debugging and programming, as well as support for capacitive touch applications through the QTouch library. The operating voltage range is 2.7V to 5.5V, and it offers multiple sleep modes to optimize power consumption. With 53 programmable I/O lines and available in 64-lead TQFP and QFN/MLF packages, the ATmega128L-8MJ is designed for flexibility in various embedded applications. Its extensive memory and peripheral capabilities make it a strong candidate for projects requiring robust processing and control features.

Datasheet Summary
Powered by GS/AI

The ATmega128L-8MJ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a low-power CMOS design based on the AVR enhanced RISC architecture. It supports up to 16 MHz operation with a throughput of 16 MIPS, making it suitable for applications requiring efficient processing. The microcontroller includes 128 KB of in-system self-programmable Flash memory, 4 KB of EEPROM, and 4 KB of SRAM, with a write/erase cycle endurance of 10,000 for Flash and 100,000 for EEPROM. This device supports a variety of peripherals, including two 8-bit and two 16-bit timer/counters, an 8-channel 10-bit ADC, and dual USARTs, among others. It also features a JTAG interface for debugging and programming, as well as support for capacitive touch applications through the QTouch library. The operating voltage range is 2.7V to 5.5V, and it offers multiple sleep modes to optimize power consumption. With 53 programmable I/O lines and available in 64-lead TQFP and QFN/MLF packages, the ATmega128L-8MJ is designed for flexibility in various embedded applications. Its extensive memory and peripheral capabilities make it a strong candidate for projects requiring robust processing and control features.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA128L-8MJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA128L-8MJ-ND
Microcontrollers ATMEGA128L-8MJ-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA128L-8MJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA128L-8MJ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA128L-8MJ
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA128L-8MJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA128L-8MJ
Embedded - Microcontrollers ATMEGA128L-8MJ
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA128L-8MJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128L-8MJ
Microcontrollers ATMEGA128L-8MJ
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA128L-8MJ-ND ATMEGA128L-8MJ ATMEGA128L-8MJ ATMEGA128L-8MJ
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details