The ATmega3208-XUR is an 8-bit microcontroller from the megaAVR® 0-series by Lingto Electronic Limited. It features 32 KB of Flash memory, 4 KB of SRAM, and operates at a maximum frequency of 20 MHz. The device is packaged in a 28-pin SSOP format and supports a supply voltage range of 1.8V to 5.5V. It is designed for low-power applications and includes advanced peripherals such as multiple USART interfaces, a real-time counter, and an event system. The operating temperature range for this variant is -40°C to +85°C, making it suitable for industrial applications. This microcontroller is ideal for projects requiring a balance of performance and power efficiency.
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
8-bit Microcontrollers - MCU 28 SSOP .209in T/R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATMEGA3208-XURTR-ND | ATMEGA3208-XUR | ATMEGA3208-XUR | ATMEGA3208-XUR | ATMEGA3208-XUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |