Microchip Technology, Inc. Microcontrollers ATMEGA168A-AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA168A-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168A-AURTR-ND
Microcontrollers ATMEGA168A-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168A-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168A-AURCT-ND
Microcontrollers ATMEGA168A-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168A-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA168A-AURDKR-ND
Microcontrollers ATMEGA168A-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA168A-AUR - 079201-ATMEGA168A-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA168A-AUR
079201-ATMEGA168A-AUR
Embedded - Embedded - Microcontrollers - ATMEGA168A-AUR 079201-ATMEGA168A-AUR
Manufacturer: Microchip Technology Win Source Part Number: 079201-ATMEGA168A-AU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079201-ATMEGA168A-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ATMEGA168A-AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

Supplier's Site Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA168A-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA168A-AUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA168A-AUR
IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168A-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32TQFP Product overview: ATMEGA168A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA168A-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA168A-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168A-AUR
Embedded - Microcontrollers ATMEGA168A-AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA168A-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA168A-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA168A-AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA168A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168A-AUR
Microcontrollers ATMEGA168A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA168A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA168A-AUR
Microcontrollers ATMEGA168A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA168A-AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA168A-AUR
8-bit Microcontrollers - MCU ATMEGA168A-AUR
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20MHz

8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-20MHz

Buy Now Datasheet
Microcontrollers - ATMEGA168A-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168A-AUR
Microcontrollers ATMEGA168A-AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA168A-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA168A-AUR
Microcontrollers ATMEGA168A-AUR
IC MCU 8BIT 16KB FLASH 32TQFP

IC MCU 8BIT 16KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA168A-AURTR-ND 079201-ATMEGA168A-AUR ATMEGA168A-AUR 685-ATMEGA168A-AUR ATMEGA168A-AUR ATMEGA168A-AUR ATMEGA168A-AUR ATMEGA168A-AUR ATMEGA168A-AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA168A-AUR 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products