Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA16U2-MU ATMEGA16U2-MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010415-ATMEGA16U2-MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA16U2-AU; ATMEGA16U2-AUR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010415-ATMEGA16U2-MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA16U2-AU; ATMEGA16U2-AUR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA16U2-MU - 010415-ATMEGA16U2-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA16U2-MU
010415-ATMEGA16U2-MU
Embedded - Embedded - Microcontrollers - ATMEGA16U2-MU 010415-ATMEGA16U2-MU
Manufacturer: Microchip Technology Win Source Part Number: 010415-ATMEGA16U2-MU Packaging: Tray Core Processor: AVR Number of I/O: 22 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA16U2-AU; ATMEGA16U2-AUR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010415-ATMEGA16U2-MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 22
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATMEGA16U2-AU; ATMEGA16U2-AUR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 1717834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717834
Microcontrollers 1717834
8Bit MCU AVR USB 16K FLASH QFN32

8Bit MCU AVR USB 16K FLASH QFN32

Supplier's Site
Microcontrollers - 1717746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717746
Microcontrollers 1717746
8Bit MCU AVR USB 16K FLASH QFN32

8Bit MCU AVR USB 16K FLASH QFN32

Supplier's Site
Microcontrollers - 1717834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717834P
Microcontrollers 1717834P
8Bit MCU AVR USB 16K FLASH QFN32

8Bit MCU AVR USB 16K FLASH QFN32

Supplier's Site
Microcontrollers - ATMEGA16U2-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA16U2-MU-ND
Microcontrollers ATMEGA16U2-MU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATMEGA16U2-MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATMEGA16U2-MU
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATMEGA16U2-MU
IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA16U2-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16U2-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32VQFN Product overview: ATMEGA16U2-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA16U2-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATMEGA16U2-MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA16U2-MU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA16U2-MU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA16U2-MU
8KB 2.7V~5.5V AVR 512Byte 16MHz FLASH 22 QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

8KB 2.7V~5.5V AVR 512Byte 16MHz FLASH 22 QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATMEGA16U2-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA16U2-MU
Microcontrollers ATMEGA16U2-MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA16U2-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA16U2-MU
Embedded - Microcontrollers ATMEGA16U2-MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA16U2-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA16U2-MU
Microcontrollers ATMEGA16U2-MU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA16U2-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA16U2-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA16U2-MU
IC MCU 8BIT 16KB FLASH 32VQFN

IC MCU 8BIT 16KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA16U2-MU
8-bit Microcontrollers - MCU ATMEGA16U2-MU
8-bit Microcontrollers - MCU AVR USB 8K FLASH AVR USB 16K FLASH

8-bit Microcontrollers - MCU AVR USB 8K FLASH AVR USB 16K FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010415-ATMEGA16U2-MU 1717834 1717834P ATMEGA16U2-MU-ND 685-ATMEGA16U2-MU ATMEGA16U2-MU ATMEGA16U2-MU ATMEGA16U2-MU ATMEGA16U2-MU ATMEGA16U2-MU ATMEGA16U2-MU ATMEGA16U2-MU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA16U2-MU Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 512 KB 16 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers