IC MCU 8BIT 16KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM-8MHz 105C
IC MCU 8BIT 16KB FLASH 64QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA165PV-8MNR | ATMEGA165PV-8MNR | ATMEGA165PV-8MNR | ATMEGA165PV-8MNR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |