Microchip Technology, Inc. Newer Device Available ATMEGA168A ATMEGA168

Description
The high-performance, low-power Microchip AVR® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, byte-oriented Two-Wire serial interface, SPI serial port, 6-channel/10-bit A/D converter (8-channel in TQFP and QFN packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA168A
Datasheet
Description
The high-performance, low-power Microchip AVR® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, byte-oriented Two-Wire serial interface, SPI serial port, 6-channel/10-bit A/D converter (8-channel in TQFP and QFN packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA168A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA168A - ATMEGA168 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA168A
ATMEGA168
Newer Device Available ATMEGA168A ATMEGA168
The high-performance, low-power Microchip AVR® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, byte-oriented Two-Wire serial interface, SPI serial port, 6-channel/10-bit A/D converter (8-channel in TQFP and QFN packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA168A

The high-performance, low-power Microchip AVR® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, byte-oriented Two-Wire serial interface, SPI serial port, 6-channel/10-bit A/D converter (8-channel in TQFP and QFN packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

For product comparison, please consider: ATMEGA168A

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA168
Product Name Newer Device Available ATMEGA168A
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details