Current mode push-pull PWM with prog. slope comp, 3.5ms soft start, 12.5/8.3 UVLO, -40°C to 85°C 8-SOIC -40 to 85 Product overview: UCC28083D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28083D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798701-UCC28083D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 15 V
Family Name: UCC28083
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HA16141FP; SC4810BIMLTRT; SC4810AITSTRT; SC4810EITSTRT;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC
Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC28083D | 798701-UCC28083D | 296-13676-5-ND | UCC28083D |
| Product Name | SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28083D | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; D | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Output Voltage | 1 volts | |||
| IOUT | 1 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |