Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701PW UCC35701PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115940-UCC35701PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-TSSOP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115940-UCC35701PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-TSSOP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701PW - 1115940-UCC35701PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701PW
1115940-UCC35701PW
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701PW 1115940-UCC35701PW
Manufacturer: Texas Instruments Win Source Part Number: 1115940-UCC35701PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-TSSOP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1115940-UCC35701PW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-UCC35701PW
Power Management IC 748-UCC35701PW
UCC35701 ADVANCED VOLTAGE MODE P Product overview: UCC35701PW from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC35701PW can be used for catalog matching and distributor lookup.

UCC35701 ADVANCED VOLTAGE MODE P Product overview: UCC35701PW from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC35701PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC35701PW
Switching Controllers UCC35701PW
Switching Controllers Adv Voltage Mode

Switching Controllers Adv Voltage Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1115940-UCC35701PW 748-UCC35701PW UCC35701PW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701PW Power Management IC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type SSOP; Other; 14-TSSOP Other; Bulk
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Soft Start, Sync
Unlock Full Specs
to access all available technical data