Manufacturer: Texas Instruments
Win Source Part Number: 1115750-UCC2804QDRQ1
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
Automotive single ended 1MHz current mode PWM controller with 12.5V/8.3V UVLO 50% duty cycle 8-SOIC -40 to 125 Product overview: UCC2804QDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 1MHz, 12.5V, 8.3V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2804QDRQ1 can be used for catalog matching and distributor lookup.
Switching Controllers Auto Cat Lo-Pwr BiC MOS Current-Mode PWM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115750-UCC2804QDRQ1 | 296-15688-2-ND | 760-UCC2804QDRQ1 | UCC2804QDRQ1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2804QDRQ1 | DC DC Switching Controllers | Automotive 1MHz 12.5V 8.3V Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Frequency Control | |||
| fsw | 1000 kHz |