Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, BICMOS, PSSO3
IC REG LINEAR 3.3V 3A TO263
IC REG LINEAR 3.3V 3A TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
IC REG LINEAR UCC283 LDO 3A Product overview: UCC283TDTR-3 from Unitrode is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC283TDTR-3 can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 3A DDPAK/TO263-3
LDO Voltage Regulators Low Power 3 Ampere
IC REG LIN 3.3V 3A DDPAK/TO263-3
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC283TDTR-3 | UCC283TDTR-3 | 296-UCC283TDTR-3DKR-ND | 776-UCC283TDTR-3 | UCC283TDTR-3 | UCC283TDTR-3 | UCC283TDTR-3 |
| Product Name | UCC283-3 Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Bulk | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |