Texas Instruments High-Performance Analog DC DC Switching Controllers UCC25702PWTR

Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-44846-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-44846-2-ND
DC DC Switching Controllers 296-44846-2-ND
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702PWTR - 1115631-UCC25702PWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702PWTR
1115631-UCC25702PWTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702PWTR 1115631-UCC25702PWTR
Manufacturer: Texas Instruments Win Source Part Number: 1115631-UCC25702PWTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Control Features: Current Limit, Frequency Control, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1115631-UCC25702PWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Current Limit, Frequency Control, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
DC DC Switching Controllers - UCC25702PWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC25702PWTR
DC DC Switching Controllers UCC25702PWTR
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25702PWTR
Switching Controllers UCC25702PWTR
Switching Controllers Adv Voltage Mode

Switching Controllers Adv Voltage Mode

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC25702PWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC25702PWTR
PMIC - Voltage Regulators - DC DC Switching Controllers UCC25702PWTR
IC REG CTRLR MULT TOP 14TSSOP

IC REG CTRLR MULT TOP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-44846-2-ND 1115631-UCC25702PWTR UCC25702PWTR UCC25702PWTR UCC25702PWTR
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702PWTR DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
fsw 100 kHz 100 kHz 100 kHz 100 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data