Texas Instruments Power Management IC UCC2813D-2

Description
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: UCC2813D-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813D-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: UCC2813D-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813D-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-UCC2813D-2
Power Management IC 748-UCC2813D-2
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: UCC2813D-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813D-2 can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: UCC2813D-2 from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813D-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813D-2 - 056136-UCC2813D-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813D-2
056136-UCC2813D-2
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813D-2 056136-UCC2813D-2
Manufacturer: Texas Instruments Win Source Part Number: 056136-UCC2813D-2 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056136-UCC2813D-2
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2813D-2
Switching Controllers UCC2813D-2
Switching Controllers Low Power Economy BiCMOS Current Mode

Switching Controllers Low Power Economy BiCMOS Current Mode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2813D-2 056136-UCC2813D-2 UCC2813D-2
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813D-2 Switching Controllers
Package Type Other; Bulk SOIC; Other; 8-SOIC
fsw 1000 kHz 1000 kHz
Duty Cycle 99 99
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data