Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 -40 to 85
Adjustable Positive LDO Regulator, 1.2V Min, 8.5V Max, 0.6V Dropout, BICMOS, PSFM5
3A Adj LDO, 9V Max In, 8.5V Max Out, TO-220 Product overview: UCC283T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 9V, 8.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 9V, 8.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC283T-ADJ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 1276276-UCC283T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 3A
Family Name: UCC283-ADJ
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Output Voltage MAX: 8.5V
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 0.6V @ 3A
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A TO220-5
IC REG LINEAR POS ADJ 3A TO220-5
LDO Voltage Regulators Low Power 3 Ampere
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC283T-ADJ | UCC283T-ADJ | 776-UCC283T-ADJ | 296-15163-5-ND | 1276276-UCC283T-ADJ | UCC283T-ADJ | UCC283T-ADJ | UCC283T-ADJ |
| Product Name | UCC283-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown | 3A 9V 8.5V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - UCC283T-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | Other; TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 1.2 to 8.5 volts | 8.5 volts | 1.22 to 8.5 volts | 1.22 volts | 1.22 volts |