Automotive Dual Interleaved 2MHz PWM controller with Programmable max duty cycle 13V/8V UVLO 20-TSSOP -40 to 105 Product overview: UCC28221PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2MHz, 13V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Dual, 2MHz, 13V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28221PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056142-UCC28221PW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 75%
Frequency - Switching: 2MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 8.4 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Switching Controllers Dual Interleaved w/ Prog Max Duty Cycle
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC28221PW | 056142-UCC28221PW | UCC28221PW |
| Product Name | Automotive Dual 2MHz 13V Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221PW | Switching Controllers |
| Package Type | Other; TSSOP | SSOP; Other; 20-TSSOP | |
| Output Voltage | 0.4000 volts | ||
| IOUT | 100 amps | ||
| IQ | 0.0030 amps | ||
| Operating Temperature | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) |