Converter Offline Boost, Flyback, Forward Topology 1MHz 8-SOIC
Economy low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO, Prog duty cycle, -40C to 85C 8-SOIC -40 to 85 Product overview: UCC2807D-2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2807D-2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035774-UCC2807D-2
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 78%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 13.5 V
Control Operating Temperature: -55°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Switching Controllers Programmable Maximum Duty Cycle
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-2533-5-ND | 748-UCC2807D-2 | 035774-UCC2807D-2 | UCC2807D-2 |
| Product Name | DC DC Switching Controllers | Low-Power 1MHz 12.5V 8.3V Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2807D-2 | Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | |
| fsw | 1000 kHz | 1000 kHz | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | |
| Output Voltage | 0.4000 volts | |||
| IOUT | 1 amps |