Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 12-USON (3x2)
Manufacturer: Texas Instruments
Win Source Part Number: 056143-UCC28230DRNR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 100kHz to 550kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 4
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 12-USON (3x2)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOP 12-SON
IC REG CTRLR MULT TOP 12-SON
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 12-USON (3x2)
Switching Controllers Adv PWM Cntrlr for Bus Cnvrtrs
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC28230DRNR-ND | 056143-UCC28230DRNR | UCC28230DRNR | UCC28230DRNR | UCC28230DRNR | UCC28230DRNR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28230DRNR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-USON (3x2) | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| fsw | 100 to 550 kHz | 100 to 550 kHz | 100 to 550 kHz | 100 kHz | 100 to 550 kHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost |