Texas Instruments Automotive Dual 2MHz 13V Power Management IC UCC28221DG4

Description
Automotive Dual Interleaved 2MHz PWM controller with Programmable max duty cycle 13V/8V UVLO 16-SOIC -40 to 105 Product overview: UCC28221DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2MHz, 13V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Dual, 2MHz, 13V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28221DG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Dual Interleaved 2MHz PWM controller with Programmable max duty cycle 13V/8V UVLO 16-SOIC -40 to 105 Product overview: UCC28221DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2MHz, 13V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Dual, 2MHz, 13V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28221DG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Dual 2MHz 13V Power Management IC
748-UCC28221DG4
Automotive Dual 2MHz 13V Power Management IC 748-UCC28221DG4
Automotive Dual Interleaved 2MHz PWM controller with Programmable max duty cycle 13V/8V UVLO 16-SOIC -40 to 105 Product overview: UCC28221DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2MHz, 13V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Dual, 2MHz, 13V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28221DG4 can be used for catalog matching and distributor lookup.

Automotive Dual Interleaved 2MHz PWM controller with Programmable max duty cycle 13V/8V UVLO 16-SOIC -40 to 105 Product overview: UCC28221DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2MHz, 13V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Dual, 2MHz, 13V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28221DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221DG4 - 143218-UCC28221DG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221DG4
143218-UCC28221DG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221DG4 143218-UCC28221DG4
Manufacturer: Texas Instruments Win Source Part Number: 143218-UCC28221DG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 75% Frequency - Switching: 2MHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143218-UCC28221DG4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 75%
Frequency - Switching: 2MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC28221DG4
Switching Controllers UCC28221DG4
Switching Controllers Dual Interleaved PWM Cntrlr

Switching Controllers Dual Interleaved PWM Cntrlr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC28221DG4 143218-UCC28221DG4 UCC28221DG4
Product Name Automotive Dual 2MHz 13V Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221DG4 Switching Controllers
Package Type Other; D SOIC; Other; 16-SOIC
IOUT 100 amps
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 9228311 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers