Texas Instruments DC DC Switching Controllers UCC2802N

Description
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-PDIP
Request a Quote Datasheet
Description
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11385-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11385-5-ND
DC DC Switching Controllers 296-11385-5-ND
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-PDIP

Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-PDIP

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802N - 1115741-UCC2802N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802N
1115741-UCC2802N
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802N 1115741-UCC2802N
Manufacturer: Texas Instruments Win Source Part Number: 1115741-UCC2802N Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115741-UCC2802N
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 12V 1A 1MHz Power Management IC
760-UCC2802N
Low-Power 12V 1A 1MHz Power Management IC 760-UCC2802N
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, -40C to 85C 8-PDIP -40 to 85 Product overview: UCC2802N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2802N can be used for catalog matching and distributor lookup.

12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, -40C to 85C 8-PDIP -40 to 85 Product overview: UCC2802N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2802N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2802N
Switching Controllers UCC2802N
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11385-5-ND 1115741-UCC2802N 760-UCC2802N UCC2802N
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802N Low-Power 12V 1A 1MHz Power Management IC Switching Controllers
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP Other; PDIP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Configuration / Function Boost, Flyback, Forward
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control
Unlock Full Specs
to access all available technical data