Texas Instruments UCC284-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range UCC284DP-ADJ

Description
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC284-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range - UCC284DP-ADJ - Texas Instruments
Dallas, TX, United States
UCC284-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range
UCC284DP-ADJ
UCC284-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range UCC284DP-ADJ
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85

Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-ADJ - 035797-UCC284DP-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-ADJ
035797-UCC284DP-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-ADJ 035797-UCC284DP-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 035797-UCC284DP-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: -1.25 V to -15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: -15V Nominal Output Voltage (Min/Fixed): -1.25V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 250μA Maximum Output Voltage: -15V Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035797-UCC284DP-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: -1.25 V to -15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: -15V
Nominal Output Voltage (Min/Fixed): -1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 250μA
Maximum Output Voltage: -15V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500mA -1.2V -15V SOIC LDO Voltage Regulator IC
776-UCC284DP-ADJ
500mA -1.2V -15V SOIC LDO Voltage Regulator IC 776-UCC284DP-ADJ
500mA Neg Adj LDO Regulator, -1.2V to -15V, 250mV Dropout, 8-SOIC Product overview: UCC284DP-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, -1.2V, -15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, -1.2V, -15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284DP-ADJ can be used for catalog matching and distributor lookup.

500mA Neg Adj LDO Regulator, -1.2V to -15V, 250mV Dropout, 8-SOIC Product overview: UCC284DP-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, -1.2V, -15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, -1.2V, -15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284DP-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6616765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616765
Voltage Regulators 6616765
Reg LDO Lin Adj Neg -1.25V to -15V 0.5A

Reg LDO Lin Adj Neg -1.25V to -15V 0.5A

Supplier's Site
Voltage Regulators - 6616765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616765P
Voltage Regulators 6616765P
Reg LDO Lin Adj Neg -1.25V to -15V 0.5A

Reg LDO Lin Adj Neg -1.25V to -15V 0.5A

Supplier's Site
Voltage Regulators - 1626073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1626073
Voltage Regulators 1626073
Reg LDO Lin Adj Neg -1.25V to -15V 0.5A

Reg LDO Lin Adj Neg -1.25V to -15V 0.5A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11417-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11417-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11417-5-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UCC284DP-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC284DP-ADJ
PMIC - Voltage Regulators - Linear UCC284DP-ADJ
IC REG LIN NEG ADJ 500MA 8SOIC

IC REG LIN NEG ADJ 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC284DP-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC284DP-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC284DP-ADJ
IC REG LIN NEG ADJ 500MA 8SOIC

IC REG LIN NEG ADJ 500MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC284DP-ADJ
LDO Voltage Regulators UCC284DP-ADJ
LDO Voltage Regulators 0.5A Negative Linear

LDO Voltage Regulators 0.5A Negative Linear

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC284DP-ADJ 035797-UCC284DP-ADJ 776-UCC284DP-ADJ 6616765 6616765P 296-11417-5-ND UCC284DP-ADJ UCC284DP-ADJ UCC284DP-ADJ
Product Name UCC284-ADJ Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-ADJ 500mA -1.2V -15V SOIC LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; 8-SOIC Other; D SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Enable Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable
Output Voltage -1.2 to -15 volts 1.25 volts -15 volts -15 to -1.25 volts -1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details