Texas Instruments UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range UCC284DP-5

Description
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range - UCC284DP-5 - Texas Instruments
Dallas, TX, United States
UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range
UCC284DP-5
UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range UCC284DP-5
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85

Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-5 - 035796-UCC284DP-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-5
035796-UCC284DP-5
PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-5 035796-UCC284DP-5
Manufacturer: Texas Instruments Win Source Part Number: 035796-UCC284DP-5 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.2V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: -15V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 250μA Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035796-UCC284DP-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: -15V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 250μA
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11416-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11416-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11416-5-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
-5V 500mA SOIC LDO Voltage Regulator IC
776-UCC284DP-5
-5V 500mA SOIC LDO Voltage Regulator IC 776-UCC284DP-5
-5V LDO Regulator, 500mA, Negative, 200mV Dropout, 8-SOIC Product overview: UCC284DP-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284DP-5 can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 500mA, Negative, 200mV Dropout, 8-SOIC Product overview: UCC284DP-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284DP-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2520812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520812
Voltage Regulators 2520812
LDO Regulator, UCC284DP-5

LDO Regulator, UCC284DP-5

Supplier's Site
Voltage Regulators - 2520811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520811
Voltage Regulators 2520811
LDO Regulator, UCC284DP-5

LDO Regulator, UCC284DP-5

Supplier's Site
Voltage Regulators - 2520812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520812P
Voltage Regulators 2520812P
LDO Regulator, UCC284DP-5

LDO Regulator, UCC284DP-5

Supplier's Site
PMIC - Voltage Regulators - Linear - UCC284DP-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC284DP-5
PMIC - Voltage Regulators - Linear UCC284DP-5
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC284DP-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC284DP-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC284DP-5
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC284DP-5
LDO Voltage Regulators UCC284DP-5
LDO Voltage Regulators 0.5A Negative Linear

LDO Voltage Regulators 0.5A Negative Linear

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC284DP-5 035796-UCC284DP-5 296-11416-5-ND 776-UCC284DP-5 2520812 UCC284DP-5 UCC284DP-5 UCC284DP-5
Product Name UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range PMIC - PMIC - Voltage Regulators - Linear - UCC284DP-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -5V 500mA SOIC LDO Voltage Regulator IC Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Output,Negative Output Fixed; Fixed Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Enable Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable
Output Voltage -5 volts 5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details