Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 035811-UCC2895N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-PDIP
Supply Voltage - Operating: 10 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP
IC OFFLINE SW FULL-BRDG 20DIP
Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11418-5-ND | 035811-UCC2895N | UCC2895N | UCC2895N | UCC2895N |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895N | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | DIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300\", 7.62mm) | DIP; Other; 20-DIP (0.300", 7.62mm) | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 150 C (-67 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Full-Bridge | ||||
| Life Cycle Stage | Maturity; Active | Active |