Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP
Current mode push-pull PWM with prog. slope comp, 3.5ms soft start, 12.5/8.3 UVLO, -40°C to 85°C 8-TSSOP -40 to 85 Product overview: UCC28083PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28083PW can be used for catalog matching and distributor lookup.
Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-14333-5-ND | 748-UCC28083PW | UCC28083PW |
| Product Name | DC DC Switching Controllers | TSSOP Power Management IC | Switching Controllers |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | |
| fsw | 50 to 1000 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |