The UCC28086PW is a BiCMOS pulse width modulation (PWM) controller designed for DC-DC or off-line fixed-frequency current-mode switching power supplies. It features a dual output stage configured for push-pull topology, with outputs switching at half the oscillator frequency. The device includes programmable slope compensation, cycle-by-cycle current limiting, and an internal discharge transistor to enhance dynamic response. The UCC28086PW has a low start-up current of 120 µA and a typical run current of 1.5 mA. It operates with a soft-start interval of less than 100 µs, making it suitable for applications where rapid power-up is required. The device supports a wide range of applications, including high-efficiency switch-mode power supplies, telecom DC-DC converters, and point-of-load power modules. It is available in an 8-pin TSSOP package and has an operating temperature range of -40°C to 85°C. The UCC28086PW also features undervoltage lockout with hysteresis, ensuring reliable operation under varying conditions.
Manufacturer: Texas Instruments
Win Source Part Number: 048456-UCC28086PW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
IC REG CTRLR MULT TOP 8TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 048456-UCC28086PW | 296-15690-5-ND | UCC28086PW | UCC28086PW | UCC28086PW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28086PW | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Half-Bridge, Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Synchronous Rectification |