Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWG4 UCC2895DWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056147-UCC2895DWG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056147-UCC2895DWG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWG4 - 056147-UCC2895DWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWG4
056147-UCC2895DWG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWG4 056147-UCC2895DWG4
Manufacturer: Texas Instruments Win Source Part Number: 056147-UCC2895DWG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056147-UCC2895DWG4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC2895DWG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC2895DWG4-ND
DC DC Switching Controllers UCC2895DWG4-ND
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC

Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC2895DWG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC2895DWG4
PMIC - Voltage Regulators - DC DC Switching Controllers UCC2895DWG4
IC OFFLINE SW FULL-BRDG 20SOIC

IC OFFLINE SW FULL-BRDG 20SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - UCC2895DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2895DWG4
DC DC Switching Controllers UCC2895DWG4
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC

Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
UCC2895DWG4
Switching Controllers UCC2895DWG4
Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr

Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 056147-UCC2895DWG4 UCC2895DWG4-ND UCC2895DWG4 UCC2895DWG4 UCC2895DWG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWG4 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Full-Bridge
Package Type SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage Maturity; Active Discontinued at Digi-Key
Special Features Frequency Control, Soft Start, Sync Frequency Control, Soft Start, Sync
fsw 1000 kHz 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data