Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894PW UCC2894PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 144440-UCC2894PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 12.7V Duty Cycle: 70% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 16-TSSOP Supply Voltage - Operating: 8.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144440-UCC2894PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 12.7V Duty Cycle: 70% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 16-TSSOP Supply Voltage - Operating: 8.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894PW - 144440-UCC2894PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894PW
144440-UCC2894PW
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894PW 144440-UCC2894PW
Manufacturer: Texas Instruments Win Source Part Number: 144440-UCC2894PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 12.7V Duty Cycle: 70% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 16-TSSOP Supply Voltage - Operating: 8.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144440-UCC2894PW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 12.7V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 8.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 16V TSSOP Power Management IC
748-UCC2894PW
N-Channel 16V TSSOP Power Management IC 748-UCC2894PW
16V active clamp current mode PWM controller with N-channel clamp FET and line OV protection 16-TSSOP -40 to 85 Product overview: UCC2894PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894PW can be used for catalog matching and distributor lookup.

16V active clamp current mode PWM controller with N-channel clamp FET and line OV protection 16-TSSOP -40 to 85 Product overview: UCC2894PW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2894PW
Switching Controllers UCC2894PW
Switching Controllers Current Mode Active Clamp

Switching Controllers Current Mode Active Clamp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 144440-UCC2894PW 748-UCC2894PW UCC2894PW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894PW N-Channel 16V TSSOP Power Management IC Switching Controllers
Configuration / Function Flyback, Forward
Package Type SSOP; Other; 16-TSSOP Other; TSSOP
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Soft Start, Sync
fsw 1000 kHz
Unlock Full Specs
to access all available technical data