Manufacturer: Texas Instruments
Win Source Part Number: 1276232-UCC2808AQDR-
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC2808A-2Q1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): MIC3808YM; MIC3809BM TR; MIC3809BM;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG CTRLR PUSH-PULL 8SOIC
IC REG CTRLR PUSH-PULL 8SOIC
Switching Controllers Auto Crnt-Mode Push Pull PWM
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276232-UCC2808AQDR-2G4Q1 | 815-UCC2808AQDR-2G4Q1 | UCC2808AQDR-2G4Q1 | UCC2808AQDR-2G4Q1 | UCC2808AQDR-2G4Q1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808AQDR-2G4Q1 | IC REG CTRLR PUSH-PULL 8SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | |||
| fsw | 194 kHz | 194 kHz | 194 kHz |