Manufacturer: Texas Instruments
Win Source Part Number: 1276220-UCC28086D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC28086
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SC4810EIMLTRT; SC4810BIMLTRT; MAX741UEPP;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp
IC REG CTRLR MULT TOPOLOGY 8SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276220-UCC28086D | 296-13682-5-ND | 815-UCC28086D | UCC28086D | UCC28086D | UCC28086D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28086D | DC DC Switching Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Half-Bridge, Push-Pull | |||||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Synchronous Rectification | ||||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |