Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808AN-2 UCC2808AN-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276228-UCC2808AN-2 Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Control Features: Frequency Control Supply Voltage: 4.1V ~ 15V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Duty Cycle (Maximum): 49% Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: UCC2808A-2 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 194kHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276228-UCC2808AN-2 Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Control Features: Frequency Control Supply Voltage: 4.1V ~ 15V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Duty Cycle (Maximum): 49% Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: UCC2808A-2 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 194kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808AN-2 - 1276228-UCC2808AN-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808AN-2
1276228-UCC2808AN-2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808AN-2 1276228-UCC2808AN-2
Manufacturer: Texas Instruments Win Source Part Number: 1276228-UCC2808AN-2 Packaging: Tube Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Control Features: Frequency Control Supply Voltage: 4.1V ~ 15V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Duty Cycle (Maximum): 49% Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: UCC2808A-2 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 194kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276228-UCC2808AN-2
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Control Features: Frequency Control
Supply Voltage: 4.1V ~ 15V
Number of Outputs: 2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Duty Cycle (Maximum): 49%
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: UCC2808A-2
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 194kHz

Buy Now
DC DC Switching Controllers - 296-11398-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11398-5-ND
DC DC Switching Controllers 296-11398-5-ND
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UCC2808AN-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2808AN-2
DC DC Switching Controllers UCC2808AN-2
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UCC2808AN-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2808AN-2
DC DC Switching Controllers UCC2808AN-2
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
UCC2808AN-2
Switching Controllers UCC2808AN-2
Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1276228-UCC2808AN-2 296-11398-5-ND UCC2808AN-2 UCC2808AN-2 UCC2808AN-2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808AN-2 DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 8-DIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Frequency Control
fsw 194 kHz 194 kHz 194 kHz 194 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 2.4 Mhz 3.5 Buck Regulator - A8584KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers