Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 -40 to 85
Adjustable Positive LDO Regulator, 0.6V Dropout, BICMOS, PSSO5
Adjustable Positive LDO Regulator, 0.6V Dropout, BICMOS, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 798710-UCC283TDTR-AD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 3A
Family Name: UCC283-ADJ
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 8.5V
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 0.6V @ 3A
Alternative Parts (Cross-Reference): SPX1587AU; SPX1585AT; RH1573; LT1087CK;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5
IC REG LIN POS ADJ 3A DDPAK Product overview: UCC283TDTR-ADJ from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC283TDTR-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 3A DDPAK
IC REG LIN POS ADJ 3A DDPAK
LDO Voltage Regulators Low Power 3 Ampere
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC283TDTR-ADJ | UCC283TDTR-ADJ | 798710-UCC283TDTR-ADJ | 296-UCC283TDTR-ADJTR-ND | 776-UCC283TDTR-ADJ | UCC283TDTR-ADJ | UCC283TDTR-ADJ | UCC283TDTR-ADJ |
| Product Name | UCC283-ADJ Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown | PMIC - PMIC - Voltage Regulators - Linear - UCC283TDTR-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Bulk | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 1.2 to 8.5 volts | 1.22 volts | 1.22 to 8.5 volts | 1.22 volts | 1.22 volts |