Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2805PWG4 UCC2805PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276193-UCC2805PWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2805 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC2805PW; UCC2805NG4; UCC2805J; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276193-UCC2805PWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2805 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC2805PW; UCC2805NG4; UCC2805J; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2805PWG4 - 1276193-UCC2805PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2805PWG4
1276193-UCC2805PWG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2805PWG4 1276193-UCC2805PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1276193-UCC2805PWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 31kHz Control Features: Frequency Control Supply Voltage: 3.6 V ~ 12 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC2805 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): UCC2805PW; UCC2805NG4; UCC2805J; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276193-UCC2805PWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Supply Voltage: 3.6 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC2805
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): UCC2805PW; UCC2805NG4; UCC2805J;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC2805PWG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC2805PWG4-ND
DC DC Switching Controllers UCC2805PWG4-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power 12V 1A 1MHz Power Management IC
760-UCC2805PWG4
Low-Power 12V 1A 1MHz Power Management IC 760-UCC2805PWG4
12V, 1A low power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 50% duty cycle, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2805PWG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2805PWG4 can be used for catalog matching and distributor lookup.

12V, 1A low power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 50% duty cycle, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2805PWG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2805PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2805PWG4
Switching Controllers UCC2805PWG4
Switching Controllers Low-Power BiCMOS Current-Mode PWM

Switching Controllers Low-Power BiCMOS Current-Mode PWM

Buy Now Datasheet
DC DC Switching Controllers - UCC2805PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2805PWG4
DC DC Switching Controllers UCC2805PWG4
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - UCC2805PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
UCC2805PWG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors UCC2805PWG4
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC2805PWG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC2805PWG4
PMIC - Voltage Regulators - DC DC Switching Controllers UCC2805PWG4
IC REG CTRLR MULT TOP 8TSSOP

IC REG CTRLR MULT TOP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1276193-UCC2805PWG4 UCC2805PWG4-ND 760-UCC2805PWG4 UCC2805PWG4 UCC2805PWG4 UCC2805PWG4 UCC2805PWG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2805PWG4 DC DC Switching Controllers Low-Power 12V 1A 1MHz Power Management IC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control Frequency Control
fsw 31 kHz 31 kHz 31 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333338P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3A SOIC Voltage Regulator IC - 739-A8499SLJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
5 suppliers