Economy primary side controller with 10V/8V UVLO, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2809PW-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2809PW-1 can be used for catalog matching and distributor lookup.
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1115798-UCC2809PW-1
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 8 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Controllers Economy Primary Side Controller
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC2809PW-1 | UCC2809PW-1-ND | 1115798-UCC2809PW-1 | UCC2809PW-1 |
| Product Name | 10V 8V TSSOP Power Management IC | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2809PW-1 | Switching Controllers |
| Package Type | Other; TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP | |
| Output Voltage | 0.8000 volts | |||
| IOUT | 0.0800 amps | |||
| Operating Temperature | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| fsw | 1000 kHz | 1000 kHz |