Texas Instruments High-Performance Analog DC DC Switching Controllers UCC2807N-1

Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UCC2807N-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC2807N-1-ND
DC DC Switching Controllers UCC2807N-1-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807N-1 - 048454-UCC2807N-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807N-1
048454-UCC2807N-1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807N-1 048454-UCC2807N-1
Manufacturer: Texas Instruments Win Source Part Number: 048454-UCC2807N-1 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 202kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 78% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 6.9 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048454-UCC2807N-1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 202kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 78%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 6.9 V to 13.5 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC2807N-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC2807N-1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC2807N-1
IC REG CTRLR MULT TOPOLOGY 8DIP

IC REG CTRLR MULT TOPOLOGY 8DIP

Supplier's Site
DC DC Switching Controllers - UCC2807N-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2807N-1
DC DC Switching Controllers UCC2807N-1
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UCC2807N-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2807N-1
DC DC Switching Controllers UCC2807N-1
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2807N-1
Switching Controllers UCC2807N-1
Switching Controllers Programmable Maximum Duty Cycle

Switching Controllers Programmable Maximum Duty Cycle

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC2807N-1-ND 048454-UCC2807N-1 UCC2807N-1 UCC2807N-1 UCC2807N-1 UCC2807N-1
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2807N-1 Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
fsw 202 kHz 202 kHz 202 kHz 202 kHz 202 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1496-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KR - Lingto Electronic Limited
Specs
Special Features Frequency Control, Ramp
View Details
Switching Regulators - 7513005P - RS Components, Ltd.
Specs
IOUT 1.2 amps
Efficiency 90 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details