Manufacturer: Texas Instruments
Win Source Part Number: 035795-UCC28230PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 100kHz to 550kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 4
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
Switching Controllers Adv PWM Cntrlr for Bus Cnvrtrs
IC REG CTRLR MULT TOP 14TSSOP
IC REG CTRLR MULT TOP 14TSSOP
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035795-UCC28230PWR | 296-23561-2-ND | UCC28230PWR | UCC28230PWR | UCC28230PWR | UCC28230PWR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28230PWR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |